EN
  • EN
  • DE

AD606JRZ

Part No AD606JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOGARITHMIC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Logarithmic
Number of Circuits 1
Output Type Differential
Current - Input Bias 4μA
Operating Supply Current 13mA
Channel Output Current 1.2mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008043-AD606JRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD606
Introduction Date February 16, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD606JRZ CAD Model

Description

Introducing the AD606JRZ from Analog Devices Inc.

The AD606JRZ is a high-performance, low power, 80 dB Demodulating Logarithmic Amplifier with a wide operating frequency range, designed and manufactured by the renowned Analog Devices Inc. This highly integrated device is tailored for applications requiring precise RF signal measurement and is ideal for use in communication systems, radar, and various electronic warfare applications.

At the heart of the AD606JRZ is its ability to operate over a wide dynamic range while maintaining a consistent logarithmic slope. It can handle signals from -75 dBm up to +5 dBm with a typical logarithmic slope of 25 mV/dB and a nominal intercept of -88 dBm at 150 MHz. This enables the amplifier to provide a high degree of accuracy and linearity in signal strength measurement, which is critical for complex signal processing tasks.

The device operates over a broad frequency range from 2 MHz to 500 MHz, which covers most of the commonly used communication bands. This frequency agility makes the AD606JRZ a versatile component for a variety of RF applications. Moreover, its demodulating capability allows for the detection and conversion of RF signals into a DC voltage that is proportional to the log of the input signal amplitude, simplifying the subsequent signal processing operations.

One of the key advantages of the AD606JRZ is its low power consumption. It is optimized for low voltage operation, typically at 5 V, making it suitable for portable and battery-powered equipment where power efficiency is crucial. Additionally, its robust design ensures reliable performance over a wide temperature range, making it suitable for demanding environments.

The AD606JRZ comes in a compact 16-lead SOIC package, which is conducive to space-constrained applications. Its small footprint and ease of integration make it an excellent choice for designers looking to incorporate high-precision RF measurement capabilities into their systems without compromising on space or power efficiency.

Overall, the AD606JRZ from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an indispensable component for engineers working on advanced RF systems.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4911 $68.9466
13+ $9.4283 $122.5679
19+ $9.1337 $173.5403
27+ $8.8392 $238.6584
34+ $8.5447 $290.5198
46+ $7.6611 $352.4106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess