EN
  • EN
  • DE

AD603ARZ-REEL

Part No AD603ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, 90 MHz Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Variable Gain
Slew Rate 275V/μs
-3db Bandwidth 90MHz
Current - Input Bias 200nA
Supply Current 12.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 9.5V ~ 12.6V, ±4.75V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD603
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136613-AD603ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD603ARZ-REEL CAD Model

Description

Product Overview: AD603ARZ-REEL by Analog Devices Inc.

The AD603ARZ-REEL is a versatile, low noise, voltage-controlled amplifier designed for a wide array of applications requiring precise signal amplification. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this product is part of their extensive range of amplifier solutions.

Key Features

  • Variable Gain: The AD603ARZ-REEL offers a gain range of 0 to 40 dB, which is continuously adjustable with a single external control voltage, making it highly adaptable for various signal processing requirements.
  • Bandwidth: It features a bandwidth of 90 MHz at a gain of 0 dB, ensuring high-speed performance suitable for broadband applications.
  • Low Noise: With a low noise figure of 2.9 dB at maximum gain, the AD603ARZ-REEL is ideal for use in noise-sensitive environments, maintaining signal integrity and quality.
  • Supply Voltage: The device operates on a supply voltage range of ±5 V to ±15 V, accommodating a variety of power supply configurations.
  • Package: Supplied in a RoHS-compliant SOIC package, the AD603ARZ-REEL is suitable for surface-mount technology (SMT), providing ease of integration into modern PCB designs.

Applications

The AD603ARZ-REEL is designed to be a flexible component for use in multiple applications where precise gain control and high-frequency operation are essential. Applications include:

  • Medical imaging systems
  • Radar and sonar signal processing
  • IF and baseband gain control
  • Automatic gain control (AGC) systems
  • Communication systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD603ARZ-REEL is no exception. It is available in tape and reel packaging, ensuring safe and efficient handling for high-volume manufacturing processes. This product is designed to meet the stringent requirements of the electronics industry, providing a reliable solution for your amplification needs.

With its combination of flexibility, performance, and quality, the AD603ARZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess