EN
  • EN
  • DE

AD600JNZ

Part No AD600JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 35MHZ 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 275 V/μs
-3db Bandwidth 35MHz
Current - Input Bias 350nA
Operating Supply Current 11mA
Channel Output Current 50mA
Supply Voltage - Operating ±4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 076936-AD600JNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD600JNZ CAD Model

Description

Analog Devices AD600JNZ Dual, Low Noise, Wideband Variable Gain Amplifiers

The AD600JNZ, manufactured by Analog Devices Inc., is a sophisticated dual-channel variable gain amplifier (VGA) designed to offer precision signal amplification for a multitude of applications. This high-performance component is engineered to provide low noise and wide bandwidth, making it an ideal choice for systems that require accurate and dynamic adjustment of signal gain.

Key Features:

  • Wideband Performance: The AD600JNZ operates with a bandwidth of 90 MHz when configured for a gain of 0 dB, which allows it to handle a broad range of frequencies with ease.
  • Low Noise: With a low noise figure, this VGA ensures that signal integrity is maintained, minimizing the introduction of unwanted noise into the signal path.
  • Dual Channel: The dual-channel configuration allows for simultaneous processing of two independent signals, making it suitable for stereo audio systems or dual-mode operations in communications and instrumentation.
  • Variable Gain Control: The gain of the AD600JNZ can be adjusted from -11 dB to +31 dB, providing a total gain range of 42 dB. This is achieved through a differential input control voltage, offering precise gain adjustments.
  • High Precision: The device features laser-trimmed AC and DC characteristics, ensuring high accuracy and consistency in performance.

Applications:

The AD600JNZ is versatile and can be utilized in a variety of applications, including:

  • Medical imaging systems
  • Radar and sonar signal processing
  • Professional audio equipment
  • Telecommunications
  • IF and baseband signal processing
  • Instrumentation and control systems

Product Specifications:

This component comes in a standard 16-lead PDIP (Plastic Dual In-line Package) and is characterized for operation from -40°C to +85°C, making it reliable in a wide range of environmental conditions. The AD600JNZ requires a dual power supply ranging from ±5 V to ±15 V and is designed to integrate seamlessly into various circuit designs.

With its exceptional performance and versatility, the Analog Devices AD600JNZ stands out as a top-tier solution for professionals seeking a high-quality, dual-channel variable gain amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess