EN
  • EN
  • DE

AD592ANZ

Part No AD592ANZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Analog 3-Pin TO-92 Tray / SENSOR TEMP ANLG CURR TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -25°C to 105°C
Output Type Analog Current
Supply Voltage - Operating 4 V to 30 V
Accuracy - Highest (Lowest) ±2.5°C
Testing Conditions 25°C
Temperature Range - Operating -25°C to 105°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 088784-AD592ANZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD592
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD592ANZ CAD Model

Description

The AD592ANZ is a high-precision integrated circuit temperature transducer from Analog Devices Inc. that provides an output current proportional to absolute temperature. This innovative product is designed for superior temperature sensing with a linear temperature-to-current conversion characteristic. The AD592ANZ is an ideal solution for applications requiring precise temperature measurements and control, ranging from environmental control systems to process control and medical applications.

Key Features

  • Temperature Range: The device is operational over a temperature range of -25°C to +105°C, making it versatile for diverse applications.
  • High Accuracy: It features a high level of accuracy, with a temperature error of less than ±0.5°C after calibration.
  • Linear Output: The output current ranges from 1 µA/K at -25°C to 1 mA/K at 105°C, providing a direct and linear relationship between the temperature and the output current.
  • Calibration: The AD592ANZ can be easily calibrated with a single external resistor or by adjusting the supply current.
  • Supply Voltage: It operates from a wide supply voltage range of 4 V to 30 V, accommodating various system designs and power supplies.
  • Low Power Consumption: The device consumes a low quiescent current, making it suitable for battery-powered applications.
  • Package: It is offered in a compact TO-92 package, which is convenient for PCB mounting and space-constrained applications.

Applications

The AD592ANZ is a versatile component that can be integrated into a wide range of temperature monitoring systems. Its applications include:

  • Temperature control systems and thermostats
  • Industrial process control and instrumentation
  • Data acquisition systems
  • Medical and healthcare equipment
  • Environmental monitoring
  • Automotive temperature sensing
  • Energy management

With its high precision and ease of use, the AD592ANZ from Analog Devices Inc. is an excellent choice for designers and engineers looking for a reliable temperature sensing solution. Its robust design ensures consistent performance and durability, even in challenging environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2540 $56.2700
11+ $9.2340 $101.5740
17+ $8.9455 $152.0735
24+ $8.6569 $207.7656
30+ $8.3684 $251.0520
40+ $7.5027 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess