The AD590KH is a high-precision integrated circuit temperature transducer from Analog Devices Inc. that converts temperature directly into a proportional current signal. This innovative device provides a linear response to temperature changes, making it an ideal solution for temperature sensing and control applications in a variety of industries.
Key Features
- Temperature Range: The AD590KH operates effectively over a temperature range of -55°C to +150°C, ensuring reliable performance in extreme conditions.
- Current Output: It delivers a current output of 1µA/K, which means the output current increases by 1µA for every degree Kelvin increase in temperature.
- High Accuracy: The device is known for its high accuracy, with a typical error of ±0.3°C at room temperature.
- Two-Terminal Device: As a two-terminal IC, the AD590KH is easy to use and can be operated in series with any other component in a circuit.
- Rugged Design: Encased in a hermetically sealed package, the AD590KH is resistant to harsh environments and ensures long-term stability.
Applications
The AD590KH is versatile and can be used in a wide array of applications, including:
- Temperature monitoring in electronic equipment
- Industrial process control systems
- Environmental monitoring
- Data acquisition systems
- Medical and scientific instrumentation
Product Specifications
Parameter
Value
Output Current
1µA/K
Accuracy
±0.3°C (typical)
Operating Temperature Range
-55°C to +150°C
Package
Hermetically Sealed
Whether it's for precise temperature measurement or complex thermal management systems, the AD590KH stands out as a reliable and easy-to-integrate component. Its robust design and straightforward interface make it a preferred choice for engineers and designers looking for an accurate temperature-to-current transducer.