EN
  • EN
  • DE

AD588TQ/883B

Part No AD588TQ/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES ADJ 16CERDIP  /  Series Voltage Reference IC Adjustable 5V, 10V 10 VV 10 mA 16-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Series Military, MIL-STD-883
Package Tube
Reference Type Series
Output Type Adjustable
Voltage - Output (Min/Fixed) 5V, 10V
Voltage - Output (Max) 10 V
Current - Output 10 mA
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 6µVp-p
Voltage - Input 10.8V
Current - Supply 10mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number AD588
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD588TQ/883B,ANAANAAD588TQ/883B
Standard Package 1
Win Source Part Number 1005872-AD588TQ/883B
Ultra Librarian 3D Model Ultra Librarian AD588TQ/883B CAD Model

Description

The AD588TQ/883B from Analog Devices Inc. is a high precision voltage reference component designed to offer reliable and stable performance for demanding applications. This device is part of the military-grade product offerings, ensuring rigorous standards of quality and reliability that are crucial for mission-critical systems.

Key Features

  • High Accuracy: The AD588 provides a precise 10.000 V output with an impressive accuracy level, making it suitable for calibration, test equipment, and high-precision instrumentation.
  • Temperature Stability: With excellent temperature coefficients, this device maintains its performance across a wide range of operating temperatures, ensuring consistent output even under varying environmental conditions.
  • Low Noise: The AD588TQ/883B exhibits low noise characteristics, which is essential for sensitive electronic systems where signal integrity is paramount.
  • Long-Term Stability: Designed for long-term use, the device offers exceptional stability over time, reducing the need for frequent recalibration.
  • Military Specifications: As an 883B grade component, it complies with military specifications for enhanced ruggedness and durability in harsh environments.

Applications

The AD588TQ/883B is ideally suited for a variety of high-end applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Military and aerospace electronics
  • Professional test and measurement equipment

Technical Specifications

Parameter Value Output Voltage 10.000 V Initial Accuracy ±5 mV Temperature Coefficient 5 ppm/°C Package Type Hermetically Sealed Operating Temperature Range -55°C to +125°C

In conclusion, the AD588TQ/883B from Analog Devices Inc. represents the pinnacle of voltage reference technology, providing unparalleled precision, stability, and durability for the most challenging applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $166.4963 $166.4963
2+ $159.9925 $319.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess