EN
  • EN
  • DE

AD588SE/883B

Part No AD588SE/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE, 2 OUTPUT, 10V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series Military, MIL-STD-883
Package Bulk
Product Status Active
Reference Type Series, Buried Zener
Output Type Programmable
Current - Output 10 mA
Temperature Coefficient 6ppm/°C
Voltage - Input 36V
Current - Supply 10mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number AD588
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909553-AD588SE/883B
Ultra Librarian 3D Model Ultra Librarian AD588SE/883B CAD Model

Description

The AD588SE/883B is a state-of-the-art monolithic voltage reference from Analog Devices Inc., designed to provide a precise, stable output voltage over a wide range of operating conditions. This high-precision component is a must-have for applications where accuracy and reliability are paramount, such as in instrumentation, A/D and D/A converters, and all types of precision analog circuitry.

Key Features

  • High Accuracy: The AD588SE/883B boasts an impressive initial accuracy of ±1mV max, ensuring that precise voltage levels are maintained for the most demanding applications.
  • Low Temperature Coefficient: With a temperature coefficient of 5ppm/°C max over the military temperature range, the device demonstrates exceptional stability across varying temperatures.
  • Output Voltage Options: The device offers two grades with output voltage options of 10.000V and 5.000V, providing flexibility to match the requirements of different systems.
  • Low Noise: It features a low noise performance of 1.3μV p-p (0.1Hz to 10Hz), minimizing interference and ensuring a clean reference signal.
  • High Load-Driving Capability: Capable of sourcing up to 10mA and sinking up to 5mA, the AD588SE/883B can directly drive most analog-to-digital and digital-to-analog converters.
  • Long-Term Stability: The device exhibits excellent long-term stability of 25ppm/1000 hours at 125°C, which is critical for maintaining performance over the lifespan of the product.

Applications

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Calibration equipment
  • Medical instrumentation

The AD588SE/883B is packaged in a hermetically sealed 16-lead ceramic DIP, ensuring robust performance in harsh environments. Its military-grade designation (883B) indicates its suitability for high-reliability applications subject to extreme conditions. Analog Devices Inc. has a reputation for producing components that lead the industry in performance and reliability, and the AD588SE/883B is no exception, offering unparalleled performance for precision voltage reference needs.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess