EN
  • EN
  • DE

AD588KQ

Part No AD588KQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision Voltage Reference | IC VREF SERIES PROG 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Programmable
Min/Fixed Output Voltage ±5V, ±10V
Output Current 10mA
Tolerance ±0.01%
Temperature Coefficient 1.5ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Parts Input Voltage (V) 10.8V ~ 36V
Supply Current 10mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number AD588
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136580-AD588KQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD588KQ CAD Model

Description

The AD588KQ is a state-of-the-art monolithic voltage reference from Analog Devices Inc., renowned for its high precision and reliability. This component is designed to offer a stable and precise reference voltage for various applications in the field of data conversion, precision measurement, and industrial control systems.

Key Features:

  • High Accuracy: The AD588 provides an impressive initial accuracy of ±1mV for the B Grade and ±2mV for the T Grade, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 5 ppm/°C, users can trust in the stability of the reference voltage across a wide temperature range.
  • Output Voltage Options: It offers two output voltage options: 10 V and 5 V, which are selectable via an external pin, providing flexibility for different system requirements.
  • Low Noise: The AD588 exhibits an exceptionally low noise performance, making it ideal for high-resolution analog-to-digital and digital-to-analog conversions.
  • Long-Term Stability: Demonstrating excellent long-term stability, the AD588KQ ensures consistent performance over the lifetime of your application.
  • Wide Operating Range: It operates efficiently over a wide supply range of ±4.5 V to ±18 V, accommodating varying power supply conditions.

Applications:

The AD588KQ is perfectly suited for high-end applications that require the utmost precision in voltage referencing, such as:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial process controls
  • Calibration equipment
  • Medical instrumentation

Quality and Reliability:

Analog Devices Inc. is committed to the highest standards of quality, and the AD588KQ is no exception. It is designed and manufactured to meet the stringent demands of the industry, ensuring performance and reliability that engineers can depend on. Whether for critical medical equipment or precise measurement tools, the AD588KQ is the go-to voltage reference for professionals seeking accuracy without compromise.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess