EN
  • EN
  • DE

AD587KR

Part No AD587KR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 10 V Reference | IC VREF SERIES 10V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Parts Input Voltage (V) 13.5V ~ 36V
Supply Current 4mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD587
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1136572-AD587KR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD587KR CAD Model

Description

The AD587KR from Analog Devices Inc. is a high-precision voltage reference that has set the industry standard for performance and reliability. This integrated circuit offers a 10V output with an impressive accuracy and stability over time and temperature variations, making it an ideal choice for precision data converters, digital voltmeters, and other high-accuracy instrumentation.

Key Features

  • High Output Voltage Accuracy: The AD587KR provides a 10V output with an initial accuracy of ±5 mV and temperature coefficient as low as 5 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Noise: With a low noise performance of 1 µV p-p (0.1 Hz to 10 Hz), the device is perfect for applications requiring a clean and stable voltage reference.
  • Excellent Long-Term Stability: The long-term stability of less than 25 ppm/1,000 hours at 125°C allows for dependable operation over the device's lifespan.
  • High Load-Driving Capability: Capable of sourcing up to 10 mA and sinking up to -5 mA, the AD587KR can handle a wide range of load conditions.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -55°C to +125°C, accommodating diverse environmental conditions.

Applications

The AD587KR is versatile and can be used in a variety of high-precision applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Portable instrumentation
  • Calibration equipment
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD587KR is no exception. Manufactured with the latest technology and subjected to rigorous testing, this voltage reference is designed to meet the highest standards of performance and durability.

Ordering Information

The AD587KR comes in a compact 8-lead SOIC package, making it easy to integrate into your design. For detailed specifications, sample requests, and ordering information, please visit the Analog Devices website or contact their sales team.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3685 $61.8425
10+ $10.1486 $101.4860
16+ $9.8314 $157.3024
22+ $9.5143 $209.3146
28+ $9.1971 $257.5188
37+ $8.2457 $305.0909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess