EN
  • EN
  • DE

AD585SQ/883

Part No AD585SQ/883
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP SAMPLE HOLD 50MA 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Sample and Hold
Number of Circuits 1
Slew Rate 10 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 2nA
Voltage - Input Offset 2mV
Operating Supply Current 10mA
Channel Output Current 50mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 171364-AD585SQ/883
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD585SQ/883 CAD Model

Description

The AD585SQ/883 from Analog Devices Inc. is a high-performance, monolithic sample-and-hold amplifier that has been engineered to deliver exceptional accuracy and reliability. This precision device is specifically designed for military and aerospace applications, meeting the stringent requirements of the 883B standard. The AD585SQ/883 is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring consistent performance under extreme conditions.

Key Features

  • High Accuracy: The AD585SQ/883 boasts a low aperture error and minimal droop rate, making it ideal for high-precision applications where data integrity is paramount.
  • Fast Acquisition Time: With a swift acquisition time, this sample-and-hold amplifier is capable of capturing fast transient signals without sacrificing accuracy, making it suitable for high-speed data conversion systems.
  • Low Power Dissipation: Designed with power efficiency in mind, the AD585SQ/883 offers low power dissipation, which is critical for battery-powered or heat-sensitive applications.
  • 883B Qualified: This product is manufactured and tested to MIL-STD-883B specifications, ensuring its reliability for military and aerospace applications.

Applications

The AD585SQ/883 is versatile and can be used in a variety of demanding applications, including:

  • High-precision data acquisition systems
  • A/D converters
  • Digital signal processing
  • Medical instrumentation
  • Flight control systems

Product Specifications

Parameter Value
Temperature Range -55°C to +125°C
Settling Time Typically 10 μs to 0.01%
Aperture Delay Time Typically 50 ns
Hold Mode Droop Rate Typically 0.5 mV/ms
Power Supply ±15 V

For engineers and designers seeking a reliable and precise sample-and-hold amplifier for mission-critical applications, the AD585SQ/883 from Analog Devices Inc. represents a trusted solution that does not compromise on performance or durability.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess