EN
  • EN
  • DE

AD584LN

Part No AD584LN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042846-AD584LN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD584LN CAD Model

Description

AD584LN Precision Voltage Reference

The AD584LN from Analog Devices Inc. is a high precision voltage reference, renowned for its stability and accuracy in providing a fixed voltage for calibration and testing purposes. This component is an essential building block in the design of analog circuits, particularly in applications that require a stable reference voltage over a wide range of environmental conditions.

This monolithic IC offers four selectable voltage outputs: 10V, 7.5V, 5V, and 2.5V, which can be easily selected through external pin connections. The versatility provided by these options makes the AD584LN suitable for a broad range of applications, from A/D and D/A conversion to industrial control systems, battery-powered devices, and precision power supplies.

With an initial accuracy of ±0.3% for the J, K, and L grades at 25°C, and a temperature coefficient as low as 30 ppm/°C, the AD584LN ensures reliable performance across a wide operating temperature range of -55°C to +125°C. This precision voltage reference also features a low output noise of 15 µV p-p (0.1 Hz to 10 Hz) and a long-term stability of 25 ppm/1000 hours at 125°C, which is a testament to its high-quality design and manufacturing.

The AD584LN's low quiescent current makes it an excellent choice for battery-powered applications, where power conservation is critical. Additionally, the device is laser trimmed to high precision, ensuring that the output voltage is maintained without the need for external adjustments.

For ease of integration, the AD584LN is offered in an 8-pin DIP package, which is suitable for through-hole mounting, providing robustness for various PCB layouts. Its industry-standard pinout further simplifies the design process, allowing engineers to incorporate the device without major changes to existing board designs.

In summary, the AD584LN Precision Voltage Reference from Analog Devices Inc. is a reliable and versatile solution for providing a stable reference voltage in a multitude of electronic applications. Its high precision, stability, and selectable output voltages make it a go-to choice for professionals seeking consistent performance and ease of use.

You May Also Be Interested in

Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess