EN
  • EN
  • DE

AD5821ABCBZ-REEL7

Part No AD5821ABCBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT CURRENTSINK 9-WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 250μs (Typ)
Output Type Current - Buffered
Data Interface I2C
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1.5, ±1 (Maximum)
Architecture Current Sink
Operating Temperature Range -40°C ~ 85°C
Package 9-UFBGA, WLCSP
Manufacturer Package 9-WLCSP (1.52 x 1.69)
Win Source Part Number 767217-AD5821ABCBZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD5821
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5821ABCBZ-REEL7 CAD Model

Description

AD5821ABCBZ-REEL7 - Analog Devices Inc.

The AD5821ABCBZ-REEL7 is a cutting-edge product from Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This specific part is tailored for precision applications that require accurate and stable control of various electronic systems.

Key Features:

  • High Precision: The AD5821ABCBZ-REEL7 is designed to deliver high-precision output, ensuring that the electronic systems it controls operate with utmost accuracy.
  • Robust Performance: Analog Devices Inc. is known for products that perform reliably under a wide range of conditions, and this component is no exception.
  • Integration: As with many of Analog Devices' components, this product offers a high level of integration, which can help in reducing the overall system size and complexity.
  • Energy Efficiency: The AD5821ABCBZ-REEL7 is built with energy efficiency in mind, making it suitable for battery-powered or energy-sensitive applications.
  • REEL7 Packaging: This component comes in a REEL7 packaging, which is designed for efficient handling and manufacturing, facilitating automated assembly processes.

Applications:

The AD5821ABCBZ-REEL7 can be utilized in a diverse array of applications across different industries. Some of the typical applications include:

  • Precision instrumentation
  • Automated test equipment (ATE)
  • Medical devices
  • Industrial control systems
  • Communication infrastructure

Engineers and designers often choose the AD5821ABCBZ-REEL7 for its exceptional quality and the reputation of Analog Devices Inc. for producing reliable and durable components. Whether used in the lab or integrated into a commercial product, this component is designed to meet the stringent requirements of modern electronic systems.

For detailed specifications, datasheets, and application notes, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4161 $52.9932
28+ $3.6235 $101.4580
43+ $3.5102 $150.9386
59+ $3.3970 $200.4230
77+ $3.2838 $252.8526
102+ $2.9441 $300.2982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,189 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess