EN
  • EN
  • DE

AD580SH

Part No AD580SH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TO52-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 55ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 4.5 V to 30 V
Operating Supply Current 1.5mA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-52-3
Win Source Part Number 085328-AD580SH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD580SH CAD Model

Description

AD580SH Voltage Reference

The AD580SH from Analog Devices Inc. is a high-precision, low-power, three-terminal voltage reference. This exceptional device offers a fixed output voltage of 2.5V, which has become a standard for many precision analog circuits. The AD580SH is designed to maintain accuracy and stability over a wide range of operating conditions, making it an ideal choice for high-performance applications.

Key Features:

  • Output Voltage: Precisely regulated 2.5V ±0.3% initial accuracy.
  • Temperature Coefficient: Exhibits a low temperature coefficient, typically 10ppm/°C, ensuring performance over a temperature range of -55°C to +125°C.
  • Long-Term Stability: Offers excellent long-term stability and reliability over time, which is critical for demanding applications.
  • Supply Range: Operates with a wide supply range from 4.5V to 30V, providing versatility in various circuit configurations.
  • Load Regulation: Maintains a stable output under varying load conditions, with a typical load regulation of 10mV for a 10mA change in output current.
  • Low Quiescent Current: The device features a low quiescent current, typically 1.5mA, making it suitable for battery-powered instruments.

Applications:

The AD580SH is widely used in precision data systems, analog-to-digital converters, digital voltmeters, and other high-accuracy measurement and control systems. Its robustness and reliability also make it suitable for industrial and military applications where stringent operating conditions are the norm.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD580SH is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. The AD580SH is available in a hermetically sealed package, ensuring its performance in harsh environments and providing a reliable solution for critical applications.

For detailed specifications, technical documents, and application support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess