EN
  • EN
  • DE

AD580SH/883B

Part No AD580SH/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision, 2.5 V IC Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Mounting Style Through Hole
Package TO-206AC, TO-52-3 Metal Can
Manufacturer Package TO-52-3
Win Source Part Number 1136538-AD580SH/883B
Manufacturer Homepage www.analog.com
Family Name AD580
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD580SH/883B CAD Model

Description

Manufactured by Analog Devices Inc., the AD580SH/883B is a high precision voltage reference that offers a fixed 2.5V output with exceptional stability and accuracy. Designed for high-end applications that demand the utmost in performance, this voltage reference is a popular choice in the fields of test and measurement, data acquisition, and precision instrumentation.

Key Features and Benefits

  • Fixed Output: The device provides a stable 2.5V output, which is essential for many analog circuits, ensuring consistent performance and simplifying design complexity.
  • High Accuracy: With its precision laser-trimmed resistors, the AD580SH/883B achieves high accuracy without the need for external components or adjustments.
  • Temperature Stability: Its excellent temperature coefficient makes it reliable over a wide range of operating conditions, maintaining its accuracy even under varying temperatures.
  • Low Dropout Voltage: The AD580SH/883B operates efficiently with a minimal voltage difference between the input and output, making it suitable for battery-powered and portable applications.
  • Long-Term Stability: Over time, the device exhibits minimal deviation in output voltage, ensuring sustained performance and reliability for critical applications.
  • Hermetic Packaging: The robust hermetic packaging of the AD580SH/883B ensures protection against environmental factors, contributing to the device's longevity and durability.

Applications

The AD580SH/883B is versatile and can be used in various high-performance applications, including:

  • Digital Voltmeters
  • Precision Power Supplies
  • Analog-to-Digital and Digital-to-Analog Converters
  • Industrial Control Systems
  • Calibration Equipment

Quality and Reliability

As with all Analog Devices products, the AD580SH/883B is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of military and aerospace applications. The device is also part of the 883B series, which denotes compliance with military specifications, making it an ideal choice for systems where reliability is paramount.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2666 $73.2666
2+ $60.1162 $120.2324
3+ $58.2376 $174.7128
4+ $56.3590 $225.4360
5+ $54.4803 $272.4015
7+ $48.8444 $341.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess