EN
  • EN
  • DE

AD580JH

Part No AD580JH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision, 2.5 V IC Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±3%
Temperature Coefficient 85ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 4.5 V ~ 30 V
Operating Supply Current 1.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package TO-52-3
Win Source Part Number 1136534-AD580JH
Manufacturer Homepage www.analog.com
Family Name AD580
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD580JH CAD Model

Description

The AD580JH is a high-precision voltage reference module from the renowned manufacturer Analog Devices Inc. This component is designed to offer a stable and accurate reference voltage for various applications in data conversion, power supply control, and instrumentation.

Key Features

  • Fixed Output Voltage: The AD580JH provides a fixed 2.5V output which is highly stable and precise, making it suitable for critical applications where voltage accuracy is paramount.
  • High Stability: With its excellent temperature stability, the AD580JH ensures consistent performance over a wide range of operating conditions.
  • Low Aging: The device exhibits minimal changes in voltage reference over time, which is crucial for long-term reliability and accuracy.
  • Wide Operating Range: It operates over a broad supply voltage range, accommodating various system designs and ensuring flexibility in application use.

Applications

The AD580JH is highly versatile and can be used in numerous electronic applications, including:

  • Digital voltmeters
  • Precision power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation

Technical Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±1% Temperature Coefficient 10 ppm/°C Supply Voltage Range 4.5V to 30V Package Type TO-52

The AD580JH is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Its precision and stability make it an excellent choice for any application requiring a dependable voltage reference.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7987 $56.3961
7+ $15.4246 $107.9722
11+ $14.9426 $164.3686
14+ $14.4605 $202.4470
18+ $13.9785 $251.6130
24+ $12.5325 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess