EN
  • EN
  • DE

AD5764ASUZ-REEL7

Part No AD5764ASUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Complete Quad, 16-Bit, High Accuracy | IC DAC 16BIT V-OUT 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Resolution 16
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog ±11.4V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±4 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Mounting Style SMD
Family Part Number AD5764
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1136521-AD5764ASUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5764ASUZ-REEL7 CAD Model

Description

AD5764ASUZ-REEL7: High-Precision Quad DAC by Analog Devices Inc.

The AD5764ASUZ-REEL7 is a cutting-edge, quad 16-bit digital-to-analog converter (DAC) product from Analog Devices Inc., designed to offer exceptional precision and flexibility for a wide range of applications. This high-performance component is an ideal solution for industrial automation, process control, and sophisticated medical equipment that demand accurate and reliable analog outputs.

Key Features

  • Resolution: The AD5764ASUZ-REEL7 boasts a 16-bit resolution, ensuring fine-grained analog output with minimal quantization error, which is crucial for applications that require high precision.
  • Quad Channels: With four independent DAC channels, this device can manage multiple analog outputs simultaneously, making it highly efficient for complex systems that need to control several variables at once.
  • Output Range: It offers a flexible output range, including bipolar and unipolar configurations, which can be programmed through the serial interface according to the specific requirements of the application.
  • Interface: The product features a serial interface that supports high-speed SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing easy integration with a variety of microcontrollers and digital systems.
  • Package: It is available in a compact TSSOP package, making it suitable for space-constrained applications while also ensuring robustness and reliability.
  • Supply Voltage: The device operates on a dual supply voltage, further enhancing its adaptability to different system architectures and power requirements.

Applications

The AD5764ASUZ-REEL7 is versatile enough to fit into a multitude of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Precision instrumentation
  • Programmable voltage and current sources

With its combination of high precision, multiple channels, and a wide range of programmable output voltages, the AD5764ASUZ-REEL7 from Analog Devices Inc. stands out as a top-tier component for designers who require the utmost in performance and versatility for their analog output needs. Whether it's for sophisticated industrial systems or delicate medical devices, this quad DAC brings digital precision to the analog world.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.0226 $89.0226
2+ $86.0151 $172.0302
3+ $80.0000 $240.0000
4+ $76.9925 $307.9700
5+ $73.9850 $369.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess