EN
  • EN
  • DE

AD573JD

Part No AD573JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit A/D Converter | IC ADC 10BIT SAR 20CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog +4.5V ~ 7V, -12V ~ 16.5V
Supply Voltage , Digital +4.5V ~ 7V, -12V ~ 16.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Mounting Style Through Hole
Family Part Number AD573
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136499-AD573JD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD573JD CAD Model

Description

The AD573JD is a high-performance, precision integrated circuit manufactured by the renowned Analog Devices Inc. This product is a complete 10-bit successive-approximation analog-to-digital converter (ADC) that combines an I2L (Integrated Injection Logic) compatible SAR (Successive Approximation Register), voltage reference, clock oscillator, and versatile interface logic on a single monolithic chip.

Key Features

  • Resolution: The AD573JD offers a 10-bit resolution, providing the precision needed for demanding applications that require accurate digital representation of analog signals.
  • Conversion Time: It boasts a fast conversion time, making it suitable for high-speed data acquisition systems and real-time signal processing.
  • Integrated Components: With an on-chip voltage reference and clock oscillator, this device simplifies system design by reducing the need for external components.
  • Interface Logic: The versatile interface logic is compatible with most microprocessors and allows for easy integration into a wide range of digital systems.

Applications

The AD573JD is well-suited for a variety of applications, including:

  • Industrial process control systems
  • Data acquisition systems
  • Medical instrumentation
  • Digital signal processing

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD573JD is built to meet the highest industry standards, ensuring consistent performance and durability. Whether used in commercial or industrial environments, this ADC is designed to withstand the rigors of continuous operation.

Technical Specifications

Parameter Value Resolution 10-Bit Conversion Time Typically under 20 microseconds Interface Logic I2L Compatible Supply Voltage +5V

Note: For detailed technical specifications and application support, it is recommended to consult the AD573JD datasheet and Analog Devices Inc.'s technical resources.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess