EN
  • EN
  • DE

AD5735ACPZ

Part No AD5735ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad Channel, 16-Bit, Serial Input, 4-20mA & Voltage Output DAC, Dynamic Power Control | IC DAC 12BIT V OR A-OUT 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Number of D/A Converters 4
Settling Time 18μs
Output Type Voltage or Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 9V ~ 33V, -10.8V ~ 26.4V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD5735
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136498-AD5735ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5735ACPZ CAD Model

Description

AD5735ACPZ - Precision Digital-to-Analog Converter

The AD5735ACPZ is a high-performance, quad-channel digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision signal processing technology. Designed with precision and versatility in mind, this DAC is ideal for a wide range of applications, including industrial automation, process control, and programmable logic controllers.

Key Features:

  • Resolution: The AD5735ACPZ boasts a 12-bit resolution, providing fine granularity and precise control over analog output signals.
  • Quad Channels: With four independent DAC channels, it allows for multiple signal outputs, reducing the need for additional components and simplifying design complexity.
  • Output Range: This DAC offers a variety of selectable output ranges, including 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, making it highly adaptable for different voltage requirements.
  • Integrated Output Amplifiers: Each channel has its own on-chip output amplifier, ensuring high-quality signal integrity and drive capability.
  • On-Chip Reference: An internal precision voltage reference reduces external component count and simplifies the design process.
  • Serial Interface: The device features a serial peripheral interface (SPI) for digital communication, facilitating easy integration with microcontrollers and digital systems.
  • Thermal Protection: Over-temperature protection is built-in, ensuring the device operates safely within its specified temperature range.
  • Package: The AD5735ACPZ is available in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications:

The versatility and precision of the AD5735ACPZ make it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Industrial Automation Systems
  • Process Control Equipment
  • Data Acquisition Systems
  • Programmable Logic Controllers (PLCs)
  • Analog Output Modules

With its robust feature set and reliable performance, the AD5735ACPZ from Analog Devices Inc. stands out as a superior solution for precise analog signal generation in demanding environments.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6160 $95.2320
3+ $39.0695 $117.2085
4+ $37.8486 $151.3944
6+ $36.6277 $219.7662
8+ $35.4068 $283.2544
10+ $31.7440 $317.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess