The AD5722AREZ-REEL7 is a precision digital-to-analog converter (DAC) from Analog Devices Inc., tailored for industrial and communication applications where high performance and reliability are paramount. This component is part of a family of dual, 12-, 14-, and 16-bit serial input, voltage output DACs that provide a full-scale output voltage range of ±10 V or 0 V to +10 V.
Key Features
- Resolution: 12-Bit
- Interface: Serial (SPI, QSPI, MICROWIRE)
- Output Type: Voltage - Buffered
- Settling Time: 10µs
- Operating Temperature: -40°C to +105°C
- Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
- Mounting Type: Surface Mount
- Supply Voltage: ±11.4V to ±16.5V
- Data Interface: DSP, MICROWIRE™, QSPI™, Serial, SPI™
Product Description
The AD5722AREZ-REEL7 is designed to provide ultimate flexibility and ease of integration into system designs. With its robust feature set that includes an on-board precision voltage reference, output buffers, and user-selectable gain settings, it simplifies the design of high-performance control and data acquisition systems.
Its integrated output amplifiers, flexible power supply, and industry-standard serial interface ensure compatibility with a wide range of microcontrollers and DSPs. The device's compact 24-TSSOP package makes it an excellent choice for space-constrained applications, while its extended temperature range ensures reliable operation in harsh environments.
Whether you're developing precision instrumentation, programmable logic controllers, or digitally controlled calibration systems, the AD5722AREZ-REEL7 offers the accuracy, reliability, and ease of use required to streamline your product development. Its tape and reel packaging also facilitates efficient assembly for high-volume production.
For detailed specifications, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their technical support team.