EN
  • EN
  • DE

AD5700-1BCPZ-RL7

Part No AD5700-1BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Modems - ICs and Modules
Description Modem Chip Single 24-Pin LFCSP EP T/R / IC HART MODEM LP INT OSC 24LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Data Format HART
Supply Voltage - Operating 1.71 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008033-AD5700-1BCPZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5700-1
Introduction Date February 24, 2012
ECCN EAR99
Country of Origin China, Malaysia, Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5700-1BCPZ-RL7 CAD Model

Description

Product Overview: AD5700-1BCPZ-RL7

The AD5700-1BCPZ-RL7 is a cutting-edge HART modem IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered for industrial applications that require robust and reliable communication in challenging environments.

The HART (Highway Addressable Remote Transducer) communication protocol is widely used in process control environments. The AD5700-1BCPZ-RL7 provides a complete and fully integrated HART modem solution, offering a simple and efficient way to add HART connectivity to any industrial instrument.

Key Features:

  • Integrated HART Modem: The device includes a fully integrated FSK modem that complies with the HART physical layer requirements, ensuring seamless integration with other HART-enabled devices.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AD5700-1BCPZ-RL7 operates with very low current consumption, making it ideal for loop-powered devices.
  • Small Package: The compact LFCSP (Lead Frame Chip Scale Package) minimizes the footprint on the PCB, providing more space for other critical components.
  • Robust Communication: With built-in features to ensure signal integrity, the modem is capable of reliable data transmission even in the presence of noise and other disturbances commonly found in industrial settings.
  • Easy Integration: The IC is designed to be easily integrated into existing designs, reducing development time and simplifying the process of adding HART capabilities to industrial instruments.

Applications:

The AD5700-1BCPZ-RL7 is suitable for a wide range of industrial applications, including:

  • Process control systems
  • Smart transmitters and sensors
  • Factory automation equipment
  • Remote data acquisition systems

With its robust design and comprehensive feature set, the AD5700-1BCPZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to implement HART communication capabilities in their industrial products.

You May Also Be Interested in

CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881
Intersil
Lowest to $1.0453
Silicon Labs
Lowest to $2.8840
Silicon Labs
Lowest to $4.2444
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
Texas Instruments
IC EMBEDDED V.90 MODEM DSP
Lowest to $1.2592
Silicon Labs
EMBEDDED V.90 MODEM DSP | IC EMBEDDED V.90 MODEM DSP / DSP Chipset 16-Pin SOIC T/R
Lowest to $2.3343
Silicon Labs
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $12.2698
Silicon Labs
Lowest to $29.6731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5669 $52.8345
12+ $8.6703 $104.0436
18+ $8.3994 $151.1892
25+ $8.1284 $203.2100
32+ $7.8575 $251.4400
43+ $7.0446 $302.9178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess