EN
  • EN
  • DE

AD5687RBRUZ

Part No AD5687RBRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 2 16-TSSOP
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD5687
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909510-AD5687RBRUZ
Ultra Librarian 3D Model Ultra Librarian AD5687RBRUZ CAD Model

Description

AD5687RBRUZ Dual, 16-Bit nanoDAC+™ with 2 ppm/°C Reference, SPI Interface

The AD5687RBRUZ, part of the nanoDAC+™ family, is a dual, 16-bit digital-to-analog converter (DAC) offering high precision and low power consumption, making it an ideal choice for a wide range of applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the AD5687RBRUZ is designed to meet the stringent requirements of industrial, communication, and healthcare applications.

This product features an on-chip 2.5 V, 2 ppm/°C reference, which provides a stable voltage reference that is crucial for many precision analog applications. The reference is also buffered internally, which reduces the external component count and simplifies the design process for engineers.

The AD5687RBRUZ operates from a single 2.7 V to 5.5 V supply and is specified over the extended industrial temperature range of -40°C to +125°C. With its dual-channel architecture, this DAC allows for simultaneous output updates, making it a perfect solution for closed-loop control systems and other applications where synchronization is critical.

Communication with the AD5687RBRUZ is enabled through a 4-wire SPI-compatible serial interface, which supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This flexibility in communication protocols ensures that the device can be easily integrated into a variety of system designs without the need for extensive reconfiguration.

The device comes in a compact, 16-lead TSSOP package, which is designed to save board space while still providing excellent thermal performance. The AD5687RBRUZ also features a power-on reset to zero and a clear function to zero, ensuring that the DAC outputs power up at zero scale and can be cleared back to zero scale at any time with minimal effort.

With its combination of high precision, low power, and small footprint, the AD5687RBRUZ from Analog Devices Inc. is an excellent choice for designers looking to add reliable and accurate analog output capabilities to their next project.

Key Features:

  • Dual, 16-bit resolution
  • On-chip 2.5 V, 2 ppm/°C reference
  • Single-supply operation: 2.7 V to 5.5 V
  • 4-wire SPI-compatible serial interface
  • Extended industrial temperature range: -40°C to +125°C
  • 16-lead TSSOP package
  • Power-on reset and clear to zero functions

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6765 $53.7355
16+ $6.2987 $100.7792
25+ $6.1019 $152.5475
34+ $5.9050 $200.7700
44+ $5.7082 $251.1608
59+ $5.1177 $301.9443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,985 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess