The AD5671RBRUZ is a state-of-the-art digital-to-analog converter (DAC) manufactured by Analog Devices Inc., renowned for its precision and performance in a variety of applications. This compact, high-resolution 16-bit DAC is part of the nanoDAC+™ series, which is designed to offer users a blend of size, performance, and value.
Key Features
- Resolution: 16-bit DAC with on-chip output amplifier.
- Output Range: Selectable ranges of 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V.
- Interface: I²C-compatible serial interface with multiple addressing options.
- Accuracy: High accuracy with ±2 LSB INL (max), ensuring precise conversion.
- Power Supply: Single-supply 2.7 V to 5.5 V operation.
- Package: Compact 3 mm × 3 mm LFCSP package suitable for space-constrained applications.
- Temperature Range: Wide operating temperature range from -40°C to +125°C.
Applications
The AD5671RBRUZ is versatile and can be used in a wide range of applications, including:
- Process control and industrial automation.
- Data acquisition systems.
- Digital gain and offset adjustment.
- Programmable voltage and current sources.
- Medical equipment.
Performance and Reliability
Analog Devices Inc. is committed to providing products that deliver high performance and reliability. The AD5671RBRUZ is no exception, with its robust design and rigorous testing ensuring that it meets the stringent requirements for industrial and precision applications. Whether you need a DAC for a mission-critical industrial process or for precise control in a medical device, the AD5671RBRUZ offers the accuracy and reliability that professionals trust.
Ordering Information
The AD5671RBRUZ is available for order and can be sourced directly from Analog Devices Inc. or through their authorized distributors. For detailed specifications, technical documents, and support resources, please visit the Analog Devices official website or contact their customer support team.