AD5669RACPZ-2-RL7 - Precision DAC from Analog Devices Inc.
The AD5669RACPZ-2-RL7 is a high-precision digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading manufacturer in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is part of the nanoDAC+™ series, which is renowned for its compact size, power efficiency, and performance.
With its 16-bit resolution, the AD5669RACPZ-2-RL7 ensures precise conversion of digital values to analog voltages, making it an ideal choice for applications that require accurate and stable analog output. The device features an I2C-compatible serial interface, which enables easy communication with microcontrollers or digital processors in embedded systems.
Key Features:
- Resolution: 16-bit, offering fine granularity for analog outputs.
- Interface: I2C-compatible serial interface for straightforward connectivity with digital systems.
- Channels: Dual-channel DAC, allowing for multiple output signals from a single IC.
- Reference: On-chip 2.5V, 2ppm/°C reference, ensuring stable performance over a wide temperature range.
- Power Supply: Single 2.7V to 5.5V supply, catering to various system power requirements.
- Package: Compact LFCSP (Lead Frame Chip Scale Package) for space-constrained applications.
- Temperature Range: Operating temperature range from -40°C to +125°C, suitable for industrial environments.
The AD5669RACPZ-2-RL7 is an excellent choice for precision control applications, including industrial automation, portable battery-powered devices, and medical equipment. Its small footprint and low power consumption make it especially well-suited for portable and space-constrained applications. Additionally, the integrated precision reference reduces the need for external components, simplifying the design and reducing system cost and complexity.
As a product of Analog Devices Inc., the AD5669RACPZ-2-RL7 is backed by the company's commitment to high-quality manufacturing and support. Whether you are designing a sophisticated industrial system or a compact consumer device, this DAC provides the performance and reliability you need to ensure accurate analog output and system stability.
For detailed specifications, application notes, and support resources, visit the Analog Devices website or contact their technical support team.