AD5667RBCPZ-REEL7 - Dual 16-bit DAC from Analog Devices Inc.
The AD5667RBCPZ-REEL7 is a high-precision dual 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance analog technology. This compact component, available in a LFCSP (Lead Frame Chip Scale Package), is designed to provide a high level of accuracy and stability for applications requiring precise voltage control and signal generation.
Key Features:
- Resolution: 16-bit digital-to-analog conversion ensures high precision in output signals.
- Channels: Dual DAC channels allow for simultaneous output of two analog signals from digital inputs.
- Output Range: The device supports a 2.5V to 5.5V reference, providing a wide range of output voltages.
- Interface: I²C-compatible serial interface ensures easy integration with microcontrollers and processors.
- Power Supply: Operates from a single 2.7V to 5.5V supply, making it suitable for battery-powered devices and low-voltage systems.
- Package: Supplied in a compact 10-lead LFCSP package, ideal for space-constrained applications.
- Temperature Range: Specified performance from -40°C to +125°C, accommodating a wide range of environmental conditions.
Applications:
The AD5667RBCPZ-REEL7 is versatile and can be used in various applications, including:
- Portable battery-powered instruments
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Data acquisition systems
- Industrial process controls
Quality and Reliability:
Analog Devices Inc. is known for their commitment to quality and reliability, and the AD5667RBCPZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability for the end-user. Whether for industrial, commercial, or high-tech applications, this dual DAC is an excellent choice for designers looking for precision and reliability.
For detailed specifications, technical documents, and potential applications, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.