EN
  • EN
  • DE

AD5663BRMZ-REEL7

Part No AD5663BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 2
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±6, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Type Surface Mount
Base Product Number AD5663
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843108-AD5663BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5663BRMZ-REEL7 CAD Model

Description

AD5663BRMZ-REEL7 - Dual 16-Bit DAC from Analog Devices Inc.

The AD5663BRMZ-REEL7, manufactured by Analog Devices Inc., is a high-precision dual digital-to-analog converter (DAC) that offers 16-bit resolution in a compact MSOP package. This component is part of a series that provides designers with a combination of high accuracy, low power consumption, and ease of use, making it an ideal choice for a wide range of applications including industrial automation, process control, and precision instrumentation.

One of the key features of the AD5663BRMZ-REEL7 is its nanoDAC technology, which ensures a high level of data accuracy and stability. The device operates from a single 2.7V to 5.5V supply, providing a flexible power range to accommodate various system requirements. Additionally, its low power consumption makes it suitable for portable battery-powered devices.

The AD5663BRMZ-REEL7 offers a multitude of interface options, including a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This versatility ensures that the DAC can be easily integrated into a wide range of digital systems without the need for complex interfacing or additional components.

With its on-chip output amplifier and reference, the AD5663BRMZ-REEL7 provides a buffered, rail-to-rail output, which allows for direct connection to the load without additional buffering hardware. The device also features a power-down mode, which reduces the current consumption to 200nA at 5V, further enhancing its suitability for power-sensitive applications.

Technical specifications of the AD5663BRMZ-REEL7 include:

  • Resolution: 16 bits
  • Output Type: Voltage - Buffered
  • Settling Time: 5µs
  • Operating Temperature: -40°C to +125°C
  • Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Data Interface: Serial
  • Number of Converters: 2

The AD5663BRMZ-REEL7 is supplied in a "tape and reel" format for automated manufacturing, ensuring efficient handling and placement during the assembly process. This product is designed to meet the rigorous demands of the modern industrial and communication markets, providing both precision and reliability for systems requiring high-performance digital-to-analog conversion.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8675 $59.3375
11+ $9.7375 $107.1125
16+ $9.4332 $150.9312
22+ $9.1289 $200.8358
29+ $8.8246 $255.9134
38+ $7.9117 $300.6446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess