The AD5660CRM-1REEL7, manufactured by Analog Devices Inc., is a high-precision Digital-to-Analog Converter (DAC) designed to deliver exceptional performance and reliability. This component is a part of the nanoDAC® series, which are known for their compact size and high accuracy. The AD5660CRM-1REEL7 offers a single 16-bit DAC channel and operates with a 2.7 V to 5.5 V power supply range, making it versatile for various applications.
Key Features
- Resolution: 16-bit DAC for precise analog output.
- Output Type: Voltage, buffered, providing a stable output signal.
- Settling Time: Fast settling time for quick response to changes.
- Interface: Serial (SPI, QSPI, MICROWIRE), allowing for simple integration with most microcontrollers.
- Package: MSOP-10, a miniaturized package that saves space on PCBs.
- Temperature Range: -40°C to +125°C, suitable for industrial and automotive applications.
- Supply Voltage: Operates on a wide range of power supplies for flexible design options.
Applications
The AD5660CRM-1REEL7 is ideal for a variety of applications where precision is key. This includes industrial automation, process control, data acquisition systems, digital gain and offset adjustment, and medical equipment. Its high level of integration and small footprint make it particularly useful in portable and space-constrained applications.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD5660CRM-1REEL7 is no exception. This product is available in a tape and reel format, denoted by the 'REEL7' suffix, which facilitates efficient handling and placement during the manufacturing process. The component is designed to meet stringent industry standards, ensuring reliable performance in critical systems.
Ordering Information
For ordering, the AD5660CRM-1REEL7 is available in reel packaging for automated assembly processes. Detailed datasheets, reference designs, and technical support are available through Analog Devices Inc. to assist with your design and implementation.