EN
  • EN
  • DE

PDTC124ET,215

Part No PDTC124ET,215
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN 250MW TO236AB / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 mW Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 22 kOhms
Resistor - Emitter Base (R2) 22 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 250 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number PDTC124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 568-6433-1,568-6433-1-ND,568-6433-2,568-6433-6,568-6433-2-ND,568-6433-6-ND,PDTC124ET215,PDTC124ET,215-ND,934031020215,1727-5135-6,PDTC124ET T/R-ND,1727-5135-2,1727-5135-1,PDTC124ET T/R
Standard Package 3,000
Win Source Part Number 978072-PDTC124ET,215
Ultra Librarian 3D Model Ultra Librarian PDTC124ET,215 CAD Model

Description

The Nexperia USA Inc. PDTC124ET,215 is a pre-biased NPN transistor designed for use in discrete semiconductor products. It comes in a TO-236-3, SC-59, SOT-23-3 package and has a maximum power of 250 mW.

  • Manufacturer: Nexperia USA Inc.
  • Type: Pre-Biased NPN Transistor
  • Package: TO-236-3, SC-59, SOT-23-3
  • Power: 250 mW (Max)
  • Collector-Emitter Breakdown Voltage: 50V
  • Collector Current: 100mA (Max)
  • Vce Saturation: 150mV @ 10mA
  • DC Current Gain: 60 @ 5mA and 5V
  • Base Resistor: 22 kOhms
  • Emitter-Base Resistor: 22 kOhms
  • Temperature Range: -55°C to 150°C (TJ)
  • REACH: Unaffected

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,560+ $0.0321 $50.0760
3,790+ $0.0264 $100.0560
5,885+ $0.0255 $150.0675
8,100+ $0.0247 $200.0700
10,465+ $0.0239 $250.1135
14,020+ $0.0214 $300.0280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 1560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess