EN
  • EN
  • DE

AD5660BRJZ-1500RL

Part No AD5660BRJZ-1500RL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816573-AD5660BRJZ-1500RL
Ultra Librarian 3D Model Ultra Librarian AD5660BRJZ-1500RL CAD Model

Description

AD5660BRJZ-1500RL: A Precision DAC from Analog Devices Inc.

The AD5660BRJZ-1500RL, manufactured by Analog Devices Inc., is a highly precise 16-bit digital-to-analog converter (DAC) that offers a full suite of features for a wide array of applications. This component is part of the nanoDAC series, which is renowned for its compact size and high-performance capabilities. The AD5660 provides a single 16-bit serial input, voltage output DAC that operates from a single 2.7 V to 5.5 V supply, making it versatile for use in various systems.

With its on-chip output amplifier and ultra-low power operation, the AD5660BRJZ-1500RL is an ideal solution for battery-powered instruments and any application that demands high precision and minimal power consumption. The device comes in a compact SOT-23 package, ensuring it can fit into space-constrained designs while still delivering the high-quality performance expected from Analog Devices products.

Key features of the AD5660BRJZ-1500RL include:

  • 16-bit resolution and monotonicity, ensuring precise and reliable digital-to-analog conversion.
  • An integrated output amplifier that can swing rail-to-rail, providing a wide dynamic range.
  • Low power operation with a typical supply current of only 400 µA, which is ideal for portable and remote applications.
  • Power-down capability, which reduces the current consumption to 200 nA at 5 V, further extending battery life in portable systems.
  • A 3-wire serial interface that supports standard SPI, QSPI, MICROWIRE, and DSP interface standards, allowing for easy integration into a variety of digital systems.
  • On-chip precision output amplifier, which enables the DAC to drive capacitive loads directly without additional buffering.
  • Guaranteed monotonic by design over all codes, which provides stable and predictable output.

The AD5660BRJZ-1500RL is particularly suitable for applications such as process control, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources. Its reliability and precision make it a go-to choice for engineers and designers looking to enhance the performance of their systems with a high-quality DAC solution.

With its combination of features and performance, the AD5660BRJZ-1500RL from Analog Devices Inc. stands out as a premium choice for any application requiring precise digital-to-analog conversion with minimal power consumption.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9191 $50.7573
8+ $13.8824 $111.0592
12+ $13.4486 $161.3832
16+ $13.0147 $208.2352
20+ $12.5809 $251.6180
27+ $11.2794 $304.5438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess