EN
  • EN
  • DE

AD5660ARJ-1

Part No AD5660ARJ-1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3 V/5 V, 16-Bit nanoDACTM D/A with 10 ppm/°C Max On-Chip Reference in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136399-AD5660ARJ-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5660ARJ-1 CAD Model

Description

The AD5660ARJ-1, part of the nanoDAC® series, is a single 16-bit serial input, voltage output digital-to-analog converter (DAC) that operates from a single 2.7 V to 5.5 V supply. Manufactured by Analog Devices Inc., this high-precision DAC is designed for space-constrained applications, offering a compact and efficient solution for digital-to-analog conversion.

Key Features

  • Resolution: 16-bit DAC for high-precision applications.
  • Output Range: Selectable on-chip 2.5 V, 25 ppm/°C reference, giving a full-scale output of 2.5 V.
  • Package: Available in a small 8-lead SOT-23 package, ideal for space-saving designs.
  • Interface: 3-wire SPI-compatible serial interface for simple and efficient communication.
  • Power Supply: Single-supply operation from 2.7 V to 5.5 V, accommodating a variety of power environments.
  • Power-Down Function: Includes a power-down mode that reduces the current consumption to 200 nA at 5 V.
  • Accuracy: High accuracy and low power consumption make it suitable for portable battery-powered instruments.

Applications

The AD5660ARJ-1 is versatile and can be used in a range of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Programmable Attenuators

Performance Specifications

With its robust design, the AD5660ARJ-1 provides stable and reliable performance under varying conditions. The DAC features a typical settling time of 5 μs to within ±0.5 LSB, and it operates over the industrial temperature range of -40°C to +105°C.

Ordering Information

The product is available with the model number AD5660ARJ-1. For detailed specifications, sample requests, and ordering information, please refer to the Analog Devices Inc. official website or authorized distributors.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess