Product Overview: AD5640CRM-1REEL7
The AD5640CRM-1REEL7 is a precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide a high degree of accuracy and stability for industrial and communication applications. This component is part of the nanoDAC® series, which are known for their compact size and low power consumption, making them ideal for space-constrained designs.
Key Features
- Resolution: The AD5640CRM-1REEL7 offers 14-bit resolution, ensuring fine granularity and precise control over analog output signals.
- Output Type: This DAC provides a buffered voltage output, which can drive 10kΩ loads to GND.
- Reference: An on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The device also features an internal 1.25V, 2.5V reference, which is turned off by default to save power.
- Package: It comes in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for densely packed PCBs.
- Power Supply: The AD5640CRM-1REEL7 operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.
- Interface: A 3-wire serial interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to interface with a wide range of microcontrollers and processors.
- Temperature Range: The device is specified for operation across the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
Applications
The AD5640CRM-1REEL7 is versatile and can be used in various applications such as process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, and portable battery-powered instruments.
Ordering Information
This product is available in a tape and reel format, indicated by the "REEL" suffix in the part number, which facilitates automated assembly processes. For detailed ordering and shipping information, customers should consult the Analog Devices Inc. website or contact their local sales office.