EN
  • EN
  • DE

DELTA2A/X/SMAM/S/RA/11

Part No DELTA2A/X/SMAM/S/RA/11
Manufacturer Siretta Ltd
Catalog RF Antennas
Description RF ANT 850MHZ/868MHZ WHIP RA / 850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Right Angle RF Antenna 3.5dBi SMA Male Connector Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Siretta Ltd
Series DELTA 2A
Package Bulk
RF Family/Standard Cellular
Frequency Group UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, 2.1GHz
Antenna Type Whip, Right Angle
Number of Bands 7
VSWR 2
Gain 3.5dBi
Termination SMA Male
Mounting Type Connector Mount
Height (Max) 2.106" (53.50mm)
Applications GPRS, GSM, UMTS
Base Product Number DELTA2
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.10.9100
Standard Package 1
Win Source Part Number 1224424-DELTA2A/X/SMAM/S/RA/11
Ultra Librarian 3D Model Ultra Librarian DELTA2A/X/SMAM/S/RA/11 CAD Model

Description

The Siretta DELTA 2A/X/SMAM/S/RA/11 is an RF antenna that is commonly used in GPRS, GSM, and UMTS applications.

  • Frequency Range: 850MHz, 868MHz, 900MHz, 915MHz, 1.8GHz, 1.9GHz, and 2.1GHz
  • Gain: 3.5dBi
  • VSWR: 2
  • Package: Whip, Right Angle
  • Mounting Type: Connector Mount
  • Height: 2.106" (53.50mm)

You May Also Be Interested in

Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4035 $82.2105
6+ $22.4844 $134.9064
8+ $21.7821 $174.2568
11+ $21.0788 $231.8668
15+ $20.3765 $305.6475
19+ $18.2686 $347.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,666 pieces
In Stock: 1,833 pieces Factory Stock: 1,833 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess