EN
  • EN
  • DE

AD563SD/BIN/883B

Part No AD563SD/BIN/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-BIT D/A CONVERTER / 12 Bit Digital to Analog Converter 1 24-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD563
Package Bulk
Number of Bits 12
Number of D/A Converters 1
Settling Time 1.5µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Reference Type Internal
Voltage - Supply, Analog 4.75V ~ 15.8V
Voltage - Supply, Digital 4.75V ~ 15.8V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture Multiplying DAC
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-AD563SD/BIN/883B,ANAANAAD563SD/BIN/883B
Standard Package 1
Win Source Part Number 1017912-AD563SD/BIN/883B
Ultra Librarian 3D Model Ultra Librarian AD563SD/BIN/883B CAD Model

Description

Analog Devices Inc. presents the AD563SD/BIN/883B, a high-precision digital-to-analog converter (DAC) that offers exceptional performance and reliability. This product is designed for applications that require the utmost accuracy and stability, such as industrial control systems, precision instrumentation, and military applications.

Key Features

  • High Resolution: The AD563SD/BIN/883B is a 12-bit DAC, providing fine granularity and precise digital-to-analog conversion, which is critical for applications that demand high levels of precision.
  • Stable Performance: With its robust design, this DAC maintains consistent performance over various conditions, ensuring reliable operation even in harsh environments.
  • Monolithic Construction: The device is built using a monolithic construction, which enhances its overall durability and longevity.
  • Military Standards: It meets the stringent requirements of military standards (883B), certifying it for use in defense-related applications where quality and dependability are non-negotiable.
  • Temperature Range: The AD563SD/BIN/883B operates effectively across a wide temperature range, making it suitable for use in diverse climatic conditions.

Applications

The AD563SD/BIN/883B is versatile and can be integrated into various high-end applications. Its precision and robustness make it ideal for:

  • Automated Test Equipment (ATE)
  • Precision Data Acquisition Systems
  • Industrial Control Systems
  • High-end Audio Equipment
  • Military and Aerospace Electronics

Technical Specifications

Parameter Value
Resolution 12-bit
Output Type Voltage - Buffered
Settling Time Typically fast
Temperature Range Specified military range
Standard Compliance MIL-STD-883B

The AD563SD/BIN/883B from Analog Devices Inc. is a testament to the company's commitment to providing top-tier components that meet the rigorous demands of advanced electronic systems. With its unparalleled precision and adherence to military specifications, this DAC stands as an excellent choice for designers and engineers seeking the best in analog-to-digital conversion technology.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess