EN
  • EN
  • DE

AD562AD/BIN

Part No AD562AD/BIN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-BIT D/A CONVERTER / 12 Bit Digital to Analog Converter 1 24-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD562
Package Bulk
Number of Bits 12
Number of D/A Converters 1
Settling Time 1.5µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 15.8V
Voltage - Supply, Digital 4.75V ~ 15.8V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture Multiplying DAC
Temperature Range - Operating -25°C ~ 85°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD562AD/BIN,ANAANAAD562AD/BIN
Standard Package 1
Win Source Part Number 1030294-AD562AD/BIN
Ultra Librarian 3D Model Ultra Librarian AD562AD/BIN CAD Model

Description

AD562AD/BIN - High-Performance DAC from Analog Devices Inc.

The AD562AD/BIN is a state-of-the-art digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to meet the rigorous demands of precision data conversion in a wide array of applications, including industrial automation, medical instrumentation, and digital audio systems.

Key Features:

  • High Resolution: The AD562AD/BIN offers exceptional resolution, ensuring accurate and precise analog output for critical applications.
  • Stable Performance: With its robust design, this DAC delivers stable performance over varying temperatures and operating conditions.
  • Fast Settling Time: The device is characterized by a quick settling time, which is essential for high-speed and real-time data conversion tasks.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for portable and battery-powered equipment.

Product Specifications:

Parameter Value
Resolution 12-Bit
Interface Type Parallel
Settling Time Specified in datasheet
Supply Voltage Specified in datasheet
Package Type DIP (Dual In-line Package)

The AD562AD/BIN is packaged in a robust DIP, providing ease of integration into various circuit designs. It is designed for those who require high precision and reliability without compromising on power efficiency. Analog Devices Inc. ensures that each unit is rigorously tested to comply with the highest industry standards.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team. The AD562AD/BIN is not just a component; it is a testament to Analog Devices Inc.'s commitment to pushing the boundaries of what's possible in analog and digital signal processing.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess