EN
  • EN
  • DE

AD5623BRMZ5

Part No AD5623BRMZ5
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165991-AD5623BRMZ5
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5623BRMZ5 CAD Model

Description

Introducing the AD5623BRMZ5 from Analog Devices Inc.

The AD5623BRMZ5 is a precision digital-to-analog converter (DAC) developed by the esteemed Analog Devices Inc., which stands as a testament to the company's commitment to innovation and quality in the field of analog and mixed-signal processing. This particular model is designed to cater to a variety of applications that demand high accuracy and stability, including industrial automation, data acquisition systems, and digital control loops.

Key Features of the AD5623BRMZ5

  • Resolution: The AD5623BRMZ5 boasts a 12-bit resolution, providing fine granularity for applications that require precise control over analog output.
  • Output Type: It offers a true buffered voltage output, which can drive 2kΩ loads to GND and VOUT, ensuring compatibility with a wide range of subsequent stages in a system.
  • Reference Voltage: An onboard reference voltage provides a convenient and stable voltage reference, simplifying the design and reducing external component count.
  • Interface: The device features a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into existing digital systems.
  • Power Supply: Operating on a single 2.7V to 5.5V power supply, the AD5623BRMZ5 is versatile enough to fit into a variety of power environments, from battery-operated to industrial systems.
  • Package: It comes in a compact MSOP-10 (Mini Small Outline Package) that is designed for space-constrained applications.

Applications

The AD5623BRMZ5 is suitable for a wide array of applications, including:

  • Process Control
  • Data Acquisition Systems (DAS)
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

With its high precision and ease of integration, the AD5623BRMZ5 from Analog Devices Inc. is a top choice for professionals seeking a reliable DAC solution. Its robust feature set ensures that it can meet the stringent requirements of sophisticated electronic systems, delivering performance and reliability in a small form factor.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess