EN
  • EN
  • DE

AD561JNZ

Part No AD561JNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low Cost 10-Bit Low Cost 10-Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 250ns (Typ)
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage 4.5 V ~ 16.5 V, -10.8 V ~ 16.5 V
Voltage - Supply, Digital 4.5 V ~ 16.5 V
INL/DNL (LSB) ±0.25, ±0.5
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1136343-AD561JNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD561
Introduction Date June 06, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD561JNZ CAD Model

Description

The AD561JNZ is a high-performance, single 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to offer a combination of exceptional accuracy and speed. This precision DAC is a reliable choice for applications requiring digital signal conversion to high-quality analog outputs.

Key Features

  • Resolution: 10-bit accuracy ensures fine-grained analog output, suitable for intricate signal processing tasks.
  • Settling Time: Fast conversion speeds with a typical settling time of 100 ns, making it ideal for high-speed systems.
  • Interface: The device features a versatile parallel interface that is compatible with a wide range of microprocessors and digital systems.
  • Voltage Range: Operates on a +5V to +15V supply, providing flexibility in various power environments.
  • Monotonicity: Guaranteed monotonic over the entire operating temperature range, ensuring reliable and predictable output.
  • Package: Housed in a robust 16-pin PDIP (Plastic Dual In-line Package), the AD561JNZ is designed for easy integration into a variety of circuit boards.

Applications

The AD561JNZ is well-suited for a broad range of applications, including:

  • Data acquisition systems
  • Process control
  • Digital signal processing
  • Instrumentation
  • Automated test equipment

Product Quality and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD561JNZ is built to the highest standards, ensuring consistent performance and durability. Additionally, technical support and extensive documentation are available to assist with integration and troubleshooting.

Ordering Information

The AD561JNZ is available for order through Analog Devices Inc. and its authorized distributors. For detailed specifications, sample requests, or to discuss bulk pricing options, please contact Analog Devices Inc. or visit their website.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess