EN
  • EN
  • DE

AD5593RBCBZ-RL7

Part No AD5593RBCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ADC, DAC 12 b - I²C 16-WLCSP (1.96x1.96)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-UFBGA, WLCSP
Case / Package 16-WLCSP (1.96x1.96)
Family Name AD5593
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5593RBCBZ-RL7DKR, AD5593RBCBZ-RL7-ND, AD5593RBCBZ-RL7TR, AD5593RBCBZ-RL7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909467-AD5593RBCBZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5593RBCBZ-RL7 CAD Model

Description

The AD5593RBCBZ-RL7 is a highly integrated multichannel Input/Output device from Analog Devices, Inc., that combines several digital and analog functionalities into a single package. This versatile component is designed for applications where space is at a premium, and multiple signals need to be monitored and controlled. It is particularly suitable for use in industrial automation, control systems, and sensor interfacing, providing a compact, efficient solution for managing multiple signal types.

Key Features:

  • Multi-Functionality: The AD5593RBCBZ-RL7 integrates eight I/Os that can be configured as digital-to-analog converters (DACs), analog-to-digital converters (ADCs), or general-purpose I/O (GPIO). This flexibility allows designers to use the same device for various tasks, reducing inventory complexity and costs.
  • Resolution: It offers 12-bit DAC and ADC resolution, ensuring precise signal processing for both analog output and input functionalities. This high level of precision is essential for applications requiring accurate signal representation and control.
  • Communication Interface: The device features an I2C-compatible serial interface, which allows for easy communication with microcontrollers and other digital systems. This standard interface simplifies the design process and ensures compatibility with a wide range of existing systems.
  • Compact Package: Housed in a compact 16-lead WLCSP (Wafer Level Chip Scale Package), the AD5593RBCBZ-RL7 is designed for space-constrained applications. Its small footprint allows for high-density board layouts, optimizing board space.
  • Temperature Range: With an operational temperature range of -40°C to +105°C, the device is well-suited for harsh environments and can reliably perform in a wide range of temperature conditions.

Applications:

The AD5593RBCBZ-RL7 is ideal for a variety of applications, including:

  • Process Control and Automation
  • Instrumentation and Measurement Systems
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Medical and Healthcare Equipment

With its combination of flexibility, precision, and compact size, the AD5593RBCBZ-RL7 from Analog Devices, Inc. is a powerful solution for integrating multiple I/O capabilities into a single device, streamlining system design and enhancing overall performance.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1025 $54.6150
14+ $7.4687 $104.5618
21+ $7.2353 $151.9413
29+ $7.0019 $203.0551
37+ $6.7685 $250.4345
50+ $6.0683 $303.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess