EN
  • EN
  • DE

AD5592RBCPZ-RL7

Part No AD5592RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Control and monitoring
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC, DAC
Resolution (Bits) 12 b
Sampling Rate 400k
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-WFQFN, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1136330-AD5592RBCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5592RBCPZ-RL7 CAD Model

Description

Introducing the AD5592RBCPZ-RL7 from Analog Devices Inc.

The AD5592RBCPZ-RL7 is a highly versatile and compact integrated circuit designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This multifunctional chip is an octal channel, configurable digital to analog converter (DAC), analog to digital converter (ADC), and digital input/output (I/O) device, all packed into a small 3mm x 3mm LFCSP package, making it an ideal solution for space-constrained applications.

Key Features

  • Eight I/O Channels: Each channel on the AD5592RBCPZ-RL7 can be independently configured as a DAC, ADC, or digital I/O, providing excellent design flexibility.
  • 12-Bit DAC/ADC Resolution: The device offers high-resolution data conversion, ensuring precise and accurate analog signal processing.
  • Integrated Reference: An on-chip 2.5 V, 25 ppm/°C reference voltage source simplifies the design and reduces external component requirements.
  • Single-Supply Operation: It operates from a single 2.7 V to 5.5 V power supply, accommodating a range of power environments.
  • Serial Interface: Communication with the device is achieved through a serial peripheral interface (SPI), which ensures easy integration with most microcontrollers and digital systems.

Applications

The AD5592RBCPZ-RL7’s unique combination of features makes it suitable for a wide array of applications, including:

  • Data acquisition systems
  • Industrial automation and process control
  • Portable battery-powered devices
  • Medical equipment
  • Instrumentation and control systems

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality, and the AD5592RBCPZ-RL7 is no exception. This product is designed to deliver high performance and reliability, ensuring that it meets the stringent requirements of professional and industrial applications. The device's compact LFCSP package also offers excellent thermal performance and is compatible with standard surface-mount technology, facilitating easy integration into a broad range of electronic assemblies.

Whether you're developing a sophisticated industrial system or a compact consumer device, the AD5592RBCPZ-RL7 by Analog Devices Inc. provides a powerful and flexible solution for your analog and digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7338 $53.6690
12+ $8.8073 $105.6876
18+ $8.5320 $153.5760
25+ $8.2568 $206.4200
32+ $7.9816 $255.4112
42+ $7.1559 $300.5478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,947 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess