EN
  • EN
  • DE

AD5561JBCZ

Part No AD5561JBCZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816571-AD5561JBCZ
Ultra Librarian 3D Model Ultra Librarian AD5561JBCZ CAD Model

Description

The AD5561JBCZ is a high-performance, single-channel, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leader in high-performance semiconductors. This precision DAC offers an impressive combination of accuracy and speed, making it an ideal choice for a wide range of applications, including industrial automation, medical equipment, and digital communication systems.

Key Features:

  • Resolution: The AD5561JBCZ boasts a 16-bit resolution, providing fine granularity and precise control over analog output signals.
  • Output Range: This DAC features a flexible output range that is programmable to several industry-standard voltage ranges, accommodating various application requirements.
  • Interface: It includes a serial interface compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital signal processors.
  • Accuracy: With high accuracy and low noise performance, the AD5561JBCZ ensures reliable and stable signal conversion, critical for precision applications.
  • Package: The device is available in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.
  • Supply Voltage: It operates from a 2.7 V to 5.5 V supply, providing flexibility in various system power configurations.
  • Temperature Range: The AD5561JBCZ is designed to perform over an extended industrial temperature range, maintaining its performance across diverse operating conditions.

Applications:

The versatility of the AD5561JBCZ makes it a go-to DAC for numerous applications. It is commonly used in:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Medical instrumentation
  • Programmable voltage and current sources
  • Waveform generation

With its robust feature set and reliable performance, the AD5561JBCZ from Analog Devices Inc. represents a top-tier solution for designers seeking a high-precision DAC. Its integration capabilities, coupled with its performance, make it a valuable component in any precision analog output application.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess