EN
  • EN
  • DE

AD55/043Z1

Part No AD55/043Z1
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162150-AD55/043Z1
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD55/043Z1 CAD Model

Description

Analog Devices Inc. introduces the AD55/043Z1, a state-of-the-art precision analog microcontroller designed to cater to the demanding needs of industrial and instrumentation applications. This innovative product seamlessly integrates a high-performance microcontroller with an array of analog peripherals, making it an ideal solution for process control, smart sensing applications, and sophisticated control systems.

Key Features

  • High-Resolution ADC: The AD55/043Z1 boasts a multi-channel, 24-bit analog-to-digital converter (ADC) with exceptional accuracy and low noise, ensuring precise measurements for critical applications.
  • DSP Capabilities: Equipped with a digital signal processor, this microcontroller can handle complex algorithms and signal processing tasks, delivering high-speed performance and real-time data processing.
  • Robust Connectivity: With multiple communication interfaces including SPI, I2C, and UART, the AD55/043Z1 ensures versatile connectivity options for various system requirements.
  • Extended Temperature Range: Designed to operate reliably in extreme conditions, the microcontroller functions within an extended temperature range, making it suitable for harsh industrial environments.
  • Low Power Consumption: Optimized for energy efficiency, the AD55/043Z1 maintains low power consumption, which is critical for battery-operated and energy-sensitive systems.

Applications

The AD55/043Z1 is engineered to address a wide array of applications. Its precision measurement capabilities make it perfect for:

  • Industrial Process Control Systems
  • Intelligent Sensing Solutions
  • Advanced Motor Control
  • Energy Management Systems
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD55/043Z1 is built to meet the highest industry standards, ensuring long-term reliability and consistent performance. With its robust design and integrated features, the AD55/043Z1 is a versatile and powerful component that can elevate the precision and efficiency of your electronic systems.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
GE Critical Power
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Crouse-Hinds
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess