EN
  • EN
  • DE

AD549L

Part No AD549L
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultralow Input Bias Current Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136265-AD549L
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD549L CAD Model

Description

AD549L Operational Amplifier from Analog Devices Inc.

The AD549L from Analog Devices Inc. is a high-precision, low-noise operational amplifier that is designed to meet the stringent requirements of instrumentation and sensor applications. With its ultra-low input bias current, the AD549L is particularly suited for high-impedance sensor amplification and precise current measurements.

Key Features:

  • Ultra-Low Input Bias Current: The AD549L boasts an input bias current typically less than 60 fA, making it ideal for applications requiring the highest sensitivity and accuracy.
  • Low Offset Voltage: It offers an excellent offset voltage typically less than 1 mV, ensuring signal integrity and reducing the need for calibration.
  • Low Noise: With a low voltage noise density of 0.9 nV/√Hz at 1 kHz, the AD549L provides a clean amplification of signals, crucial for precision applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the signal source, preserving signal fidelity.
  • Wide Supply Range: The amplifier can be powered from a single supply of +5 V to +15 V, or dual supplies of ±2.5 V to ±15 V, adding to its versatility in different circuit configurations.

Applications:

  • Electrometer Amplifiers
  • Photodiode Amplification
  • Medical Instrumentation
  • Test Equipment
  • Precision Data Acquisition Systems

The AD549L is presented in a hermetically sealed ceramic DIP package, ensuring long-term stability and performance even in harsh environmental conditions. Its combination of features makes it a top choice for professionals seeking an operational amplifier that delivers accuracy, reliability, and performance.

Whether you are designing a sensitive instrument, integrating a high-precision sensor, or developing a sophisticated measurement system, the AD549L from Analog Devices Inc. offers the performance and quality that engineers and designers can rely on.

For more detailed technical specifications and application guidance, please refer to the official datasheet and design resources provided by Analog Devices Inc.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess