EN
  • EN
  • DE

AD548KNZ

Part No AD548KNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Low Power BiFET Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 1.8 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 30pA
Voltage - Input Offset 300μV
Operating Supply Current 170μA
Output Current per Channel 15mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1136264-AD548KNZ
Manufacturer Homepage www.analog.com
Family Name AD548
Introduction Date August 20, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD548KNZ CAD Model

Description

The AD548KNZ is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., renowned for its precision and low power consumption. This op-amp is a popular choice among engineers and designers for applications that require accurate signal processing with minimal power draw.

Key Features:

  • Precision Performance: The AD548KNZ boasts excellent accuracy with a low input offset voltage and drift, ensuring reliable and stable operation over time and temperature variations.
  • Low Power Consumption: Designed for energy-sensitive applications, this op-amp maintains its precision while consuming minimal power, making it ideal for battery-powered devices and portable equipment.
  • High Input Impedance: The device features a very high input impedance, which minimizes the loading effect on the input signal source and preserves signal integrity.
  • Wide Supply Voltage Range: It operates effectively across a broad range of supply voltages, providing flexibility in various circuit designs and systems.
  • Single or Dual Supply Operation: The AD548KNZ can be configured to work with either a single supply or dual supplies, accommodating a variety of design scenarios.

Applications:

The AD548KNZ is versatile and can be used in numerous applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog-to-digital converters
  • Battery-powered and portable devices
  • Sample and hold circuits
  • Active filters

Technical Specifications:

Parameter Value Supply Voltage (±V) 4.5 to 18 Input Offset Voltage 1 mV max Input Bias Current 1 nA max Operating Temperature Range -40°C to +85°C

The AD548KNZ operational amplifier is available in an 8-pin DIP package, ensuring ease of integration into a wide array of circuit boards and systems. With its precise performance and low power requirements, the AD548KNZ from Analog Devices Inc. is a reliable choice for professionals seeking a high-quality op-amp for their sophisticated electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess