EN
  • EN
  • DE

AD5452YRMZ

Part No AD5452YRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT 50MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 110ns
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 125436-AD5452YRMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5452YRMZ CAD Model

Description

AD5452YRMZ Digital-to-Analog Converter by Analog Devices Inc.

The AD5452YRMZ is a high-performance digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is part of the AD5452 series, which is known for its compact size and exceptional accuracy, making it an ideal choice for a wide range of applications that require precise digital-to-analog conversion.

Key Features:

  • Resolution: The AD5452YRMZ boasts a 14-bit resolution, ensuring fine granularity and high precision in the analog output signal.
  • Output Type: It provides a voltage output, which is the most common form of DAC output, offering compatibility with a wide range of subsequent electronic components.
  • Interface: The device uses a serial input (SPI compatible) for digital input, making it easy to interface with microcontrollers and digital systems.
  • Power Supply: It operates on a single 5V power supply, simplifying power management in embedded systems.
  • Package: The AD5452YRMZ comes in a compact MSOP (Mini Small Outline Package) which is ideal for space-constrained applications.

Applications:

The AD5452YRMZ is suitable for a variety of applications where precision digital-to-analog conversion is critical. This includes:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable battery-powered instruments

Performance:

With its high resolution and stable performance, the AD5452YRMZ ensures low noise and low power operation. Its design is optimized for AC performance, including a fast settling time and low glitch energy, which makes it suitable for waveform generation applications.

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5452YRMZ is no exception. It is designed and manufactured to meet the high standards that customers expect from Analog Devices, ensuring dependable performance in even the most demanding environments.

Overall, the AD5452YRMZ from Analog Devices Inc. represents a blend of performance, size, and ease of use, making it a top choice for engineers and designers looking for a reliable DAC solution.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3500 $61.4000
8+ $12.5948 $100.7584
13+ $12.2013 $158.6169
17+ $11.8077 $200.7309
22+ $11.4141 $251.1102
30+ $10.2333 $306.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess