EN
  • EN
  • DE

AD5449YRUZ

Part No AD5449YRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC DUAL 12BIT MULT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 120ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±1 (Max), -1/+2 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 008006-AD5449YRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5449YRUZ CAD Model

Description

The AD5449YRUZ is a high-performance, dual 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and accuracy in a compact form factor. This integrated circuit is ideal for a wide range of applications, including industrial automation, process control, and communication systems.

Key Features

  • Dual 12-Bit DACs: The device incorporates two independent DACs, offering flexibility for simultaneous dual-channel operations.
  • Serial Interface: Equipped with a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital systems.
  • Output Range: The DAC outputs are programmable to two selectable voltage ranges, providing scalability for different application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the AD5449YRUZ offers a low power operation mode, minimizing power consumption when not in active use.
  • Compact Package: Available in a small 14-lead TSSOP package, making it suitable for space-constrained designs.

Performance Specifications

  • Resolution: 12 bits
  • Settling Time: Fast settling time ensures quick response to input commands.
  • Data Input Rate: Supports high-speed data inputs, allowing for rapid updates to output voltage levels.
  • Reference Voltage: The device includes an integrated reference voltage, reducing the need for external components.

Applications

The versatility of the AD5449YRUZ makes it suitable for a variety of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Data Acquisition Systems
  • Process Control Systems

With its combination of dual-channel operation, programmable output ranges, and low power consumption, the AD5449YRUZ from Analog Devices Inc. represents a robust solution for designers looking to integrate high-precision DAC functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8868 $55.5472
9+ $11.3943 $102.5487
14+ $11.0383 $154.5362
19+ $10.6822 $202.9618
25+ $10.3261 $258.1525
33+ $9.2579 $305.5107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,836 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess