EN
  • EN
  • DE

AD5422ACPZ-REEL7

Part No AD5422ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 25μs (V), 40μs (A) (Typ)
Output Type Voltage or Current - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 10.8 V ~ 40 V, -3 V ~ 26.4 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±1.3 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 105°C
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 767145-AD5422ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5422
Introduction Date January 20, 2009
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5422ACPZ-REEL7 CAD Model

Description

Analog Devices AD5422ACPZ-REEL7 Digital to Analog Converter

The AD5422ACPZ-REEL7 is a high-performance, single-channel, serial input, 16-bit digital to analog converter (DAC) from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This precision DAC is designed for industrial applications requiring high accuracy and reliability, including programmable logic controllers, distributed control systems, and industrial automation.

This versatile component is packaged in a compact LFCSP (Lead Frame Chip Scale Package) with 32 pins, ensuring a small footprint for space-constrained applications. The AD5422ACPZ-REEL7 operates over a wide temperature range, making it suitable for harsh industrial environments. It is available on a 7-inch reel, which is ideal for automated manufacturing processes, facilitating efficient handling and placement during PCB assembly.

Key features of the AD5422ACPZ-REEL7 include:

  • High Resolution: The 16-bit resolution ensures precise control over output signals, enabling fine adjustments in the system.
  • Programmable Current and Voltage Outputs: It offers flexible output ranges, including 4-20mA, 0-20mA current loops, and 0-5V, 0-10V voltage outputs, which are widely used in industrial control systems.
  • On-Chip Output Fault Detection: This feature helps to quickly identify issues such as open circuits or over-temperature conditions, enhancing system safety and reliability.
  • Integrated Precision Reference: The inclusion of an on-chip precision reference voltage reduces the need for external components, simplifying the design and saving board space.
  • Digital Diagnostics: Built-in diagnostic capabilities allow for real-time monitoring of system performance.
  • Thermal Shutdown: The device includes thermal shutdown protection to prevent damage from overheating.
  • Robust Interface: The serial peripheral interface (SPI) is compatible with 3.3V or 5V logic levels, providing flexibility in interfacing with various microcontrollers or digital systems.

The AD5422ACPZ-REEL7 is a testament to Analog Devices' commitment to delivering high-quality, precision components for advanced industrial applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to enhance the performance and reliability of their control systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4437 $67.4437
2+ $55.3384 $110.6768
3+ $53.6091 $160.8273
4+ $51.8797 $207.5188
5+ $50.1504 $250.7520
7+ $44.9625 $314.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess