EN
  • EN
  • DE

AD5420ACPZ-REEL7

Part No AD5420ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 40LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 40μs
Output Type Current - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 10.8 V ~ 60 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 767144-AD5420ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5420
Introduction Date August 31, 2009
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5420ACPZ-REEL7 CAD Model

Description

Analog Devices Inc.'s AD5420ACPZ-REEL7 Digital-to-Analog Converter

The AD5420ACPZ-REEL7 is a high-performance, single-channel, 16-bit, serial input, current output Digital-to-Analog Converter (DAC) from the esteemed manufacturer, Analog Devices Inc. This precision DAC is designed for industrial applications requiring highly accurate analog output, such as process control, automated test equipment, and instrumentation.

This particular model comes in a compact LFCSP (Lead Frame Chip Scale Package) which is designed for space-constrained applications. The AD5420ACPZ-REEL7 is supplied on a 7-inch reel, facilitating efficient integration into automated manufacturing processes. With its robust design, it operates over a wide temperature range, making it suitable for challenging industrial environments.

Key Features:

  • High Resolution: 16-bit resolution provides fine control over the output signal, allowing for precise adjustments in the application it is used.
  • Current Output Range: The device can output a current in the range of 4 mA to 20 mA, which is the standard for many control systems.
  • Flexible Power Supply: It supports a wide range of supply voltages from 12 V to 32 V, making it versatile for various power environments.
  • On-Chip Output Fault Detection: The AD5420ACPZ-REEL7 includes features for detecting output fault conditions, providing an additional layer of safety and reliability.
  • Integrated Precision Voltage Reference: The DAC includes an internal reference that ensures the stability and accuracy of the output signal.
  • Serial Interface: The device uses a serial peripheral interface (SPI) for communication, which reduces the number of required connections and simplifies the design.

Whether it is being integrated into PLC systems, distributed control systems, or digital valve controllers, the AD5420ACPZ-REEL7 stands out with its precision and reliability. Its robust feature set ensures that it can meet the stringent requirements of modern industrial applications that demand high accuracy and long-term stability.

Analog Devices Inc. is renowned for their commitment to high-quality components, and the AD5420ACPZ-REEL7 is no exception. This DAC is a testament to their dedication to providing advanced solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1511 $72.4533
6+ $19.8163 $118.8978
8+ $19.1970 $153.5760
11+ $18.5778 $204.3558
14+ $17.9585 $251.4190
19+ $16.1008 $305.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 698 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess