EN
  • EN
  • DE

AD5381BSTZ-5

Part No AD5381BSTZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 40-Channel, 3 V/5 V, Single-Supply 12-Bit, denseDAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Number of D/A Converters 40
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface I2C, Parallel, SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1136193-AD5381BSTZ-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD5381
Introduction Date March 21, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5381BSTZ-5 CAD Model

Description

Product Overview: AD5381BSTZ-5 from Analog Devices Inc.

The AD5381BSTZ-5 is a high-performance, 14-bit digital-to-analog converter (DAC) integrated circuit brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product stands out in the market for its remarkable accuracy and stability, making it an ideal choice for a wide range of applications, including industrial automation, medical equipment, and communication systems.

The AD5381BSTZ-5 operates over a wide supply voltage range, providing flexibility for various system designs. It features 40 channels of DACs, allowing for multiple signal outputs from a single device. This multi-channel capability makes it highly suitable for complex tasks that require numerous analog outputs, such as controlling actuators or generating complex waveforms.

Each DAC channel of the AD5381BSTZ-5 can be individually programmed with a serial interface, which supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This versatility in communication ensures that the device can be easily integrated into a variety of system architectures. The DACs are monotonic, providing consistent and predictable output for increasing digital input values, which is critical for precision control applications.

The device also comes with an internal 1.25 V/2.5 V reference, though it offers the flexibility to use an external reference if required. This feature ensures adaptability to specific application needs, providing designers with the option to choose the reference source that best fits their system's requirements.

Housed in a compact LQFP-64 package, the AD5381BSTZ-5 is designed for space-constrained applications. Its operating temperature range of -40°C to +85°C guarantees reliable performance in harsh environments, ensuring that the device can be deployed in industrial settings without concern for temperature-induced failures.

In summary, the AD5381BSTZ-5 from Analog Devices Inc. is a versatile and reliable multi-channel DAC solution that offers precision, programmability, and a broad range of interfacing options, all within a compact package. It is an excellent choice for engineers looking to implement high-density analog output capabilities in their designs.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess