EN
  • EN
  • DE

AD5380BSTZ-5

Part No AD5380BSTZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 40-CH Resistor-String 14-bit 100-Pin LQFP Tray / IC DAC 14BIT 12C 40CH 5V 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Number of D/A Converters 40
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, Parallel, SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4 (Max), -1/+2 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 100-LQFP (14x14)
Win Source Part Number 198551-AD5380BSTZ-5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5380
Introduction Date March 21, 2003
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5380BSTZ-5 CAD Model

Description

Analog Devices Inc. AD5380BSTZ-5: High Performance 40-Channel DAC

The AD5380BSTZ-5 is a top-of-the-line Digital-to-Analog Converter (DAC) from Analog Devices Inc., renowned for its precision and performance in a wide range of applications. This 40-channel, 14-bit DAC is housed in a compact LQFP-100 package, making it an ideal solution for space-constrained applications that require multiple DAC channels without compromising on quality or functionality.

Key Features

  • High Resolution: 14-bit resolution provides precise control over output signals, ensuring accurate analog output for critical applications.
  • Multiple Channels: With 40 independent DAC channels, this device can manage multiple outputs simultaneously, which is essential for complex systems such as industrial control, automated test equipment, and multi-axis positioning systems.
  • Integrated Output Amplifiers: Each DAC channel includes an output amplifier that can swing rail-to-rail, offering maximum dynamic range and simplifying the design process.
  • Flexible Reference Inputs: The AD5380BSTZ-5 supports both internal and external reference inputs, giving designers the flexibility to choose the reference source that best fits their system requirements.
  • Low Glitch Energy: Minimized glitch energy reduces the amount of spurious signals that can cause errors in sensitive applications, improving overall system stability and performance.
  • Serial Interface: The device features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate with a variety of microcontrollers and digital signal processors.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the AD5380BSTZ-5 is robust enough for use in harsh environments.

Applications

The AD5380BSTZ-5 is well-suited for a multitude of applications that require high-density DAC solutions. Some of its common applications include:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Multi-axis Positioning Systems

Analog Devices Inc.'s commitment to quality and performance is evident in the AD5380BSTZ-5. This device not only delivers precision and flexibility but also simplifies the design process for engineers looking to manage multiple analog outputs in their systems.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess