EN
  • EN
  • DE

AD5379ABCZ

Part No AD5379ABCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 40-CH Resistor-String 14-bit 108-Pin CSP-BGA Tray / IC DAC 14BIT 40CHAN 108CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Number of D/A Converters 40
Settling Time 30μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 8.5 V to 16.5 V , -3 V to 16.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±3 (Max), -1/+1.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 108-CSPBGA (13x13)
Win Source Part Number 136865-AD5379ABCZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD5379
Introduction Date August 22, 2002
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5379ABCZ CAD Model

Description

The AD5379ABCZ is a high-performance, precision digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is designed to meet the stringent requirements of sophisticated electronic systems, offering an exceptional combination of accuracy and stability.

Key Features:

  • High Resolution: The AD5379ABCZ boasts a 14-bit resolution, providing fine-grain control over analog output, essential for precision applications.
  • Multiple Output Ranges: It offers a variety of selectable output ranges, including bipolar and unipolar modes, to cater to diverse application needs.
  • Integrated Output Amplifier: An on-chip output amplifier ensures high drive capability, allowing the DAC to directly drive the load without additional buffering.
  • Low Power Consumption: Designed with power efficiency in mind, the AD5379ABCZ operates with a low power consumption, making it ideal for portable and battery-powered devices.
  • Flexible Interface Options: It supports a standard serial interface, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing ease of integration into various system designs.

Applications:

The AD5379ABCZ is versatile and can be used in a wide array of applications, including:

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Telecommunications
  • Digital Gain and Offset Adjustment

Technical Specifications:

Parameter Value
Resolution 14-bit
Number of Channels 32
Output Range Selectable (Bipolar/Unipolar)
Interface Serial (SPI, QSPI™, MICROWIRE™, DSP)
Supply Voltage 2.5V to 5.5V

With its robust feature set and exceptional performance, the AD5379ABCZ is the ideal DAC solution for designers looking to enhance their system's precision and efficiency. Analog Devices Inc. continues to push the envelope with products like the AD5379ABCZ, setting the standard for quality in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess