EN
  • EN
  • DE

AD5360BSTZ

Part No AD5360BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 16CH SERIAL 52-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 16
Settling Time 30μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 8 V to 16.5 V, -4.5 V to 16.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±4 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 52-LQFP (10x10)
Win Source Part Number 141822-AD5360BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5360BSTZ CAD Model

Description

AD5360BSTZ: High Precision, 16-Channel, 16-Bit DAC

The AD5360BSTZ is a top-tier digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding requirements of precision control applications. It offers 16 independent channels, each with 16-bit resolution, providing the user with exceptional multi-channel performance in a compact package. This product is ideal for use in advanced industrial control systems, automated test equipment, and high-end instrumentation where accuracy and reliability are critical.

Encased in a 52-lead LQFP (Low-profile Quad Flat Package), the AD5360BSTZ ensures space-saving on the circuit board while still delivering superior performance. Each of the 16 DAC channels has its own voltage output that can be independently programmed through a serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.

The device boasts an impressive output voltage range that is adjustable from -10V to +10V or -5V to +5V. This flexibility allows it to adapt to a wide array of applications, ensuring seamless integration into various system designs. Additionally, the AD5360BSTZ offers a channel monitor function that enables the user to multiplex the DAC outputs to an external pin, simplifying system diagnostics and debugging.

Key features of the AD5360BSTZ include:

  • 16 independent 16-bit DAC channels
  • Flexible output voltage ranges: -10V to +10V, -5V to +5V
  • Integrated output amplifiers and reference buffers
  • Serial interface with Schmitt-triggered inputs
  • Channel monitor function for enhanced system diagnostics
  • On-chip output error detection
  • 52-lead LQFP package for optimal space utilization

With its on-chip precision output amplifiers and reference buffers, the AD5360BSTZ minimizes the need for external components, thus reducing system complexity and cost. Moreover, the built-in output error detection feature adds an extra layer of safety for critical applications, ensuring that any output discrepancies are quickly identified and addressed.

The AD5360BSTZ is a robust solution for designers looking to achieve high precision and multi-channel functionality in their systems. Analog Devices Inc.'s commitment to quality and performance is reflected in this product, making it a reliable choice for sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7982 $82.7982
2+ $80.2107 $160.4214
3+ $77.6233 $232.8699
4+ $75.0358 $300.1432
5+ $67.2735 $336.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess