EN
  • EN
  • DE

AD5343BRUZ

Part No AD5343BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL VOUT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 767127-AD5343BRUZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD5343
Introduction Date May 02, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5343BRUZ CAD Model

Description

AD5343BRUZ Digital-to-Analog Converter by Analog Devices Inc.

The AD5343BRUZ is a high-performance, dual 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact and efficient DAC is designed for a wide array of applications, including industrial control systems, digital signal processing, and precision instrumentation.

The AD5343BRUZ operates from a single 2.7 V to 5.5 V supply, making it suitable for battery-powered devices and low voltage systems. Its dual-channel architecture allows for simultaneous output on two separate channels, which is ideal for applications requiring a compact solution with multiple DAC outputs.

Key features of the AD5343BRUZ include:

  • Resolution: 12-bit resolution provides fine granularity, allowing for precise analog output adjustments.
  • Interface: A 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Update Rate: Fast data transfer and update rates, enabling responsive and accurate control in dynamic systems.
  • Power Consumption: Low power operation with a typical standby current of only 0.4 µA, making it an energy-efficient choice for power-sensitive applications.
  • Settling Time: A fast settling time ensures quick response to commands and changes in the input data.
  • Packaging: The device is available in a TSSOP (thin-shrink small outline package), which is conducive to space-constrained applications.
  • Reference: It features an on-chip output buffer that can drive 2 kΩ loads, and an external reference input for setting the full-scale output voltage, providing flexibility in output range setting.

The AD5343BRUZ also includes additional functionalities such as power-down mode, which further reduces power consumption when the DAC is not in use, and a user-selectable power-on reset to zero-scale or midscale that simplifies initialization routines.

With its combination of performance, low power consumption, and ease of use, the AD5343BRUZ from Analog Devices Inc. is a reliable choice for designers seeking a dual DAC solution that delivers precise analog control without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8989 $63.7978
4+ $26.1735 $104.6940
6+ $25.3556 $152.1336
9+ $24.5376 $220.8384
11+ $23.7197 $260.9167
15+ $21.2660 $318.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,846 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess